Capital Lighting, Inc. F3138 Island/Pool Table-4 Light + 369460

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 42.00 Length 42.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Old Silver Product Name: Five Light Pendant Island UPC: 782042792531 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 42.00 Length 42.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Old Silver Product Name: Five Light Pendant Island UPC: 782042792531 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F3138 Island/Pool Table-4 Light + - 369460 - Capital Lighting, Inc.
Columbus, OH, USA
F3138 Island/Pool Table-4 Light +
369460
F3138 Island/Pool Table-4 Light + 369460
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 42.00 Length 42.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Old Silver Product Name: Five Light Pendant Island UPC: 782042792531 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 42.00
Length 42.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Old Silver
Product Name: Five Light Pendant Island
UPC: 782042792531
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369460
Product Name F3138 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details