Capital Lighting, Inc. FF2934 Pendants-Glass Down 369458

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 26.50 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Federal Bronze Product Name: One Light Pendant Fluorescent UPC: 782042773738 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 26.50 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Federal Bronze Product Name: One Light Pendant Fluorescent UPC: 782042773738 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
FF2934 Pendants-Glass Down - 369458 - Capital Lighting, Inc.
Columbus, OH, USA
FF2934 Pendants-Glass Down
369458
FF2934 Pendants-Glass Down 369458
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 26.50 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Federal Bronze Product Name: One Light Pendant Fluorescent UPC: 782042773738 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 26.50
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Federal Bronze
Product Name: One Light Pendant Fluorescent
UPC: 782042773738
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369458
Product Name FF2934 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105498 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details