Capital Lighting, Inc. FF2876 Pendants-Drum Shade 369456

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 38.50 Bulb Type: GU24 Qty: 4 Wattage: 18 Product Name: Four Light Pendant UPC: 782042796331 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 38.50 Bulb Type: GU24 Qty: 4 Wattage: 18 Product Name: Four Light Pendant UPC: 782042796331 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
FF2876 Pendants-Drum Shade - 369456 - Capital Lighting, Inc.
Columbus, OH, USA
FF2876 Pendants-Drum Shade
369456
FF2876 Pendants-Drum Shade 369456
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 38.50 Bulb Type: GU24 Qty: 4 Wattage: 18 Product Name: Four Light Pendant UPC: 782042796331 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 38.50
Bulb
Type: GU24
Qty: 4
Wattage: 18
Product Name: Four Light Pendant
UPC: 782042796331
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369456
Product Name FF2876 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details