Capital Lighting, Inc. FF2933 Pendants-Glass Down 369455

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 21.25 Bulb Type: GU24 Qty: 1 Wattage: 32 Finish: Federal Bronze Product Name: One Light Pendant Fluorescent UPC: 782042773721 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 21.25 Bulb Type: GU24 Qty: 1 Wattage: 32 Finish: Federal Bronze Product Name: One Light Pendant Fluorescent UPC: 782042773721 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
FF2933 Pendants-Glass Down - 369455 - Capital Lighting, Inc.
Columbus, OH, USA
FF2933 Pendants-Glass Down
369455
FF2933 Pendants-Glass Down 369455
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 21.25 Bulb Type: GU24 Qty: 1 Wattage: 32 Finish: Federal Bronze Product Name: One Light Pendant Fluorescent UPC: 782042773721 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 21.25
Bulb
Type: GU24
Qty: 1
Wattage: 32
Finish: Federal Bronze
Product Name: One Light Pendant Fluorescent
UPC: 782042773721
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369455
Product Name FF2933 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details