Capital Lighting, Inc. FF2878 Island/Pool Table-Drum Shades 369453

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 41.00 Length 41.00 Bulb Type: GU24 Qty: 4 Wattage: 18 Finish: Bronze Leaf Product Name: Four Light Pendant Island UPC: 782042796355 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 41.00 Length 41.00 Bulb Type: GU24 Qty: 4 Wattage: 18 Finish: Bronze Leaf Product Name: Four Light Pendant Island UPC: 782042796355 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
FF2878 Island/Pool Table-Drum Shades - 369453 - Capital Lighting, Inc.
Columbus, OH, USA
FF2878 Island/Pool Table-Drum Shades
369453
FF2878 Island/Pool Table-Drum Shades 369453
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 41.00 Length 41.00 Bulb Type: GU24 Qty: 4 Wattage: 18 Finish: Bronze Leaf Product Name: Four Light Pendant Island UPC: 782042796355 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 41.00
Length 41.00
Bulb
Type: GU24
Qty: 4
Wattage: 18
Finish: Bronze Leaf
Product Name: Four Light Pendant Island
UPC: 782042796355
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369453
Product Name FF2878 Island/Pool Table-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details