Capital Lighting, Inc. FF2932 Pendants-Glass Down 369452

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.75 Height: 17.50 Bulb Type: GU24 Qty: 1 Wattage: 42 Finish: Federal Bronze Product Name: One Light Pendant Fluorescent UPC: 782042773714 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.75 Height: 17.50 Bulb Type: GU24 Qty: 1 Wattage: 42 Finish: Federal Bronze Product Name: One Light Pendant Fluorescent UPC: 782042773714 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
FF2932 Pendants-Glass Down - 369452 - Capital Lighting, Inc.
Columbus, OH, USA
FF2932 Pendants-Glass Down
369452
FF2932 Pendants-Glass Down 369452
PRODUCT DETAILS / SPECS Width/Dia: 20.75 Height: 17.50 Bulb Type: GU24 Qty: 1 Wattage: 42 Finish: Federal Bronze Product Name: One Light Pendant Fluorescent UPC: 782042773714 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 20.75
Height: 17.50
Bulb
Type: GU24
Qty: 1
Wattage: 42
Finish: Federal Bronze
Product Name: One Light Pendant Fluorescent
UPC: 782042773714
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369452
Product Name FF2932 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details