Capital Lighting, Inc. FF2895 Pendants-Drum Shade 369450

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 37.00 Bulb Type: GU24 Qty: 4 Wattage: 18 Finish: Silver Leaf Finish Product Name: Four Light Pendant Dining Fluorescent UPC: 782042773707 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 37.00 Bulb Type: GU24 Qty: 4 Wattage: 18 Finish: Silver Leaf Finish Product Name: Four Light Pendant Dining Fluorescent UPC: 782042773707 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
FF2895 Pendants-Drum Shade - 369450 - Capital Lighting, Inc.
Columbus, OH, USA
FF2895 Pendants-Drum Shade
369450
FF2895 Pendants-Drum Shade 369450
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 37.00 Bulb Type: GU24 Qty: 4 Wattage: 18 Finish: Silver Leaf Finish Product Name: Four Light Pendant Dining Fluorescent UPC: 782042773707 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 37.00
Bulb
Type: GU24
Qty: 4
Wattage: 18
Finish: Silver Leaf Finish
Product Name: Four Light Pendant Dining Fluorescent
UPC: 782042773707
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369450
Product Name FF2895 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details