Capital Lighting, Inc. F2997 Mid. Chandeliers-Candle 369449

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.38 Height: 33.38 Length 33.38 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Vintage Bronze Product Name: Six Light Pendant UPC: 782042792418 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.38 Height: 33.38 Length 33.38 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Vintage Bronze Product Name: Six Light Pendant UPC: 782042792418 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F2997 Mid. Chandeliers-Candle - 369449 - Capital Lighting, Inc.
Columbus, OH, USA
F2997 Mid. Chandeliers-Candle
369449
F2997 Mid. Chandeliers-Candle 369449
PRODUCT DETAILS / SPECS Width/Dia: 32.38 Height: 33.38 Length 33.38 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Vintage Bronze Product Name: Six Light Pendant UPC: 782042792418 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 32.38
Height: 33.38
Length 33.38
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Vintage Bronze
Product Name: Six Light Pendant
UPC: 782042792418
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369449
Product Name F2997 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details