Capital Lighting, Inc. F3126 Mid. Chandeliers-Candle 369445

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 26.50 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Shipyard Bronze Product Name: 12 Light Pendant UPC: 782042792456 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 26.50 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Shipyard Bronze Product Name: 12 Light Pendant UPC: 782042792456 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F3126 Mid. Chandeliers-Candle - 369445 - Capital Lighting, Inc.
Columbus, OH, USA
F3126 Mid. Chandeliers-Candle
369445
F3126 Mid. Chandeliers-Candle 369445
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 26.50 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Shipyard Bronze Product Name: 12 Light Pendant UPC: 782042792456 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 26.50
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Shipyard Bronze
Product Name: 12 Light Pendant
UPC: 782042792456
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369445
Product Name F3126 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details