Capital Lighting, Inc. F3105 Pendants-Drum Shade 369443

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 30.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Copper Mountain Bronze Product Name: Six Light Pendant Dining UPC: 782042772519 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 30.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Copper Mountain Bronze Product Name: Six Light Pendant Dining UPC: 782042772519 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F3105 Pendants-Drum Shade - 369443 - Capital Lighting, Inc.
Columbus, OH, USA
F3105 Pendants-Drum Shade
369443
F3105 Pendants-Drum Shade 369443
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 30.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Copper Mountain Bronze Product Name: Six Light Pendant Dining UPC: 782042772519 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 30.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Copper Mountain Bronze
Product Name: Six Light Pendant Dining
UPC: 782042772519
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369443
Product Name F3105 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details