Capital Lighting, Inc. F3125 Mid. Chandeliers-Candle 369442

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 23.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Shipyard Bronze Product Name: Eight Light Pendant UPC: 782042792449 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 23.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Shipyard Bronze Product Name: Eight Light Pendant UPC: 782042792449 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F3125 Mid. Chandeliers-Candle - 369442 - Capital Lighting, Inc.
Columbus, OH, USA
F3125 Mid. Chandeliers-Candle
369442
F3125 Mid. Chandeliers-Candle 369442
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 23.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Shipyard Bronze Product Name: Eight Light Pendant UPC: 782042792449 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 23.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Shipyard Bronze
Product Name: Eight Light Pendant
UPC: 782042792449
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369442
Product Name F3125 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details