Capital Lighting, Inc. F3116 Mid. Chandeliers-Glass Up 369440

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 28.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Aged Pewter Product Name: Six Light Chandelier UPC: 782042792432 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 28.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Aged Pewter Product Name: Six Light Chandelier UPC: 782042792432 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F3116 Mid. Chandeliers-Glass Up - 369440 - Capital Lighting, Inc.
Columbus, OH, USA
F3116 Mid. Chandeliers-Glass Up
369440
F3116 Mid. Chandeliers-Glass Up 369440
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 28.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Aged Pewter Product Name: Six Light Chandelier UPC: 782042792432 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 28.25
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Aged Pewter
Product Name: Six Light Chandelier
UPC: 782042792432
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369440
Product Name F3116 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details