Capital Lighting, Inc. F3155 Pendants-Drum Shade 369437

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.13 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Leaf Product Name: Two Light Pendant UPC: 782042792586 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.13 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Leaf Product Name: Two Light Pendant UPC: 782042792586 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F3155 Pendants-Drum Shade - 369437 - Capital Lighting, Inc.
Columbus, OH, USA
F3155 Pendants-Drum Shade
369437
F3155 Pendants-Drum Shade 369437
PRODUCT DETAILS / SPECS Width/Dia: 18.13 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Leaf Product Name: Two Light Pendant UPC: 782042792586 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 18.13
Height: 5.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Bronze Leaf
Product Name: Two Light Pendant
UPC: 782042792586
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369437
Product Name F3155 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details