Capital Lighting, Inc. F3156 Pendants-Drum Shade 369434

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.13 Height: 5.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Leaf Product Name: Three Light Pendant UPC: 782042792593 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.13 Height: 5.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Leaf Product Name: Three Light Pendant UPC: 782042792593 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F3156 Pendants-Drum Shade - 369434 - Capital Lighting, Inc.
Columbus, OH, USA
F3156 Pendants-Drum Shade
369434
F3156 Pendants-Drum Shade 369434
PRODUCT DETAILS / SPECS Width/Dia: 24.13 Height: 5.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Leaf Product Name: Three Light Pendant UPC: 782042792593 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 24.13
Height: 5.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Bronze Leaf
Product Name: Three Light Pendant
UPC: 782042792593
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369434
Product Name F3156 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details