Capital Lighting, Inc. F3217 Exterior -Hanging 369433

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 23.38 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Aged Pewter Product Name: Three Light Hanger UPC: 782042792616 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 23.38 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Aged Pewter Product Name: Three Light Hanger UPC: 782042792616 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
F3217 Exterior -Hanging - 369433 - Capital Lighting, Inc.
Columbus, OH, USA
F3217 Exterior -Hanging
369433
F3217 Exterior -Hanging 369433
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 23.38 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Aged Pewter Product Name: Three Light Hanger UPC: 782042792616 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 23.38
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Aged Pewter
Product Name: Three Light Hanger
UPC: 782042792616
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369433
Product Name F3217 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details