Capital Lighting, Inc. F3247 Exterior -Hanging 369430

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 14.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brass Product Name: One Light Hanger UPC: 782042792647 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 14.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brass Product Name: One Light Hanger UPC: 782042792647 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
F3247 Exterior -Hanging - 369430 - Capital Lighting, Inc.
Columbus, OH, USA
F3247 Exterior -Hanging
369430
F3247 Exterior -Hanging 369430
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 14.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brass Product Name: One Light Hanger UPC: 782042792647 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 14.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Brass
Product Name: One Light Hanger
UPC: 782042792647
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369430
Product Name F3247 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Bulkhead Lights - 2407141 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details