Capital Lighting, Inc. FF2736 Pendants-Drum Shade 369429

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Graphite Product Name: One Light Pendant Cfl UPC: 782042766556 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Graphite Product Name: One Light Pendant Cfl UPC: 782042766556 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
FF2736 Pendants-Drum Shade - 369429 - Capital Lighting, Inc.
Columbus, OH, USA
FF2736 Pendants-Drum Shade
369429
FF2736 Pendants-Drum Shade 369429
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Graphite Product Name: One Light Pendant Cfl UPC: 782042766556 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 10.00
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Graphite
Product Name: One Light Pendant Cfl
UPC: 782042766556
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369429
Product Name FF2736 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details