Capital Lighting, Inc. FF2755 Pendants-Glass Down 369426

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 25.00 Bulb Type: GU24 Qty: 3 Wattage: 18 Finish: Autumn Leaf Product Name: Three Light Pendant Cfl UPC: 782042766587 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 25.00 Bulb Type: GU24 Qty: 3 Wattage: 18 Finish: Autumn Leaf Product Name: Three Light Pendant Cfl UPC: 782042766587 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
FF2755 Pendants-Glass Down - 369426 - Capital Lighting, Inc.
Columbus, OH, USA
FF2755 Pendants-Glass Down
369426
FF2755 Pendants-Glass Down 369426
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 25.00 Bulb Type: GU24 Qty: 3 Wattage: 18 Finish: Autumn Leaf Product Name: Three Light Pendant Cfl UPC: 782042766587 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 25.00
Bulb
Type: GU24
Qty: 3
Wattage: 18
Finish: Autumn Leaf
Product Name: Three Light Pendant Cfl
UPC: 782042766587
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369426
Product Name FF2755 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details