Capital Lighting, Inc. FF2814BZ-I Pendants-Fabric Shade 369425

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.13 Height: 28.63 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: Bronze Product Name: Two Light Pendant Cfl UPC: 782042766662 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.13 Height: 28.63 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: Bronze Product Name: Two Light Pendant Cfl UPC: 782042766662 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
FF2814BZ-I Pendants-Fabric Shade - 369425 - Capital Lighting, Inc.
Columbus, OH, USA
FF2814BZ-I Pendants-Fabric Shade
369425
FF2814BZ-I Pendants-Fabric Shade 369425
PRODUCT DETAILS / SPECS Width/Dia: 19.13 Height: 28.63 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: Bronze Product Name: Two Light Pendant Cfl UPC: 782042766662 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 19.13
Height: 28.63
Bulb
Type: GU24
Qty: 2
Wattage: 18
Finish: Bronze
Product Name: Two Light Pendant Cfl
UPC: 782042766662
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369425
Product Name FF2814BZ-I Pendants-Fabric Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details