Capital Lighting, Inc. FF2765 Pendants-Bowl Style 369421

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 26.00 Bulb Type: GU24 Qty: 3 Wattage: 18 Finish: Kendo Bronze Product Name: Three Light Pendant Cfl UPC: 782042766600 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 26.00 Bulb Type: GU24 Qty: 3 Wattage: 18 Finish: Kendo Bronze Product Name: Three Light Pendant Cfl UPC: 782042766600 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
FF2765 Pendants-Bowl Style - 369421 - Capital Lighting, Inc.
Columbus, OH, USA
FF2765 Pendants-Bowl Style
369421
FF2765 Pendants-Bowl Style 369421
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 26.00 Bulb Type: GU24 Qty: 3 Wattage: 18 Finish: Kendo Bronze Product Name: Three Light Pendant Cfl UPC: 782042766600 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 21.75
Height: 26.00
Bulb
Type: GU24
Qty: 3
Wattage: 18
Finish: Kendo Bronze
Product Name: Three Light Pendant Cfl
UPC: 782042766600
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369421
Product Name FF2765 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details