Capital Lighting, Inc. FF2766 Pendants-Bowl Style 369420

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 30.00 Bulb Type: GU24 Qty: 3 Wattage: 26 Finish: Kendo Bronze Product Name: Three Light Pendant Cfl UPC: 782042766617 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 30.00 Bulb Type: GU24 Qty: 3 Wattage: 26 Finish: Kendo Bronze Product Name: Three Light Pendant Cfl UPC: 782042766617 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
FF2766 Pendants-Bowl Style - 369420 - Capital Lighting, Inc.
Columbus, OH, USA
FF2766 Pendants-Bowl Style
369420
FF2766 Pendants-Bowl Style 369420
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 30.00 Bulb Type: GU24 Qty: 3 Wattage: 26 Finish: Kendo Bronze Product Name: Three Light Pendant Cfl UPC: 782042766617 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 30.00
Bulb
Type: GU24
Qty: 3
Wattage: 26
Finish: Kendo Bronze
Product Name: Three Light Pendant Cfl
UPC: 782042766617
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369420
Product Name FF2766 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details