Capital Lighting, Inc. FF1743ABZ Pendants-Drum Shade 369418

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 34.50 Bulb Type: GU24 Qty: 4 Wattage: 18 Finish: Antique Bronze Product Name: Four Light Fluorescent UPC: 782042790759 Category: Interior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 34.50 Bulb Type: GU24 Qty: 4 Wattage: 18 Finish: Antique Bronze Product Name: Four Light Fluorescent UPC: 782042790759 Category: Interior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
FF1743ABZ Pendants-Drum Shade - 369418 - Capital Lighting, Inc.
Columbus, OH, USA
FF1743ABZ Pendants-Drum Shade
369418
FF1743ABZ Pendants-Drum Shade 369418
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 34.50 Bulb Type: GU24 Qty: 4 Wattage: 18 Finish: Antique Bronze Product Name: Four Light Fluorescent UPC: 782042790759 Category: Interior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 34.50
Bulb
Type: GU24
Qty: 4
Wattage: 18
Finish: Antique Bronze
Product Name: Four Light Fluorescent
UPC: 782042790759
Category: Interior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369418
Product Name FF1743ABZ Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details