Capital Lighting, Inc. FCD6895BZP Exterior -Hanging 369415

Description
PRODUCT DETAILS / SPECS Bulb Type: GU24 Qty: 1 Wattage: 32 Finish: Bronze Patinia Product Name: Three Light Hanging Lantern UPC: 782042225428 Category: Exterior
Description
PRODUCT DETAILS / SPECS Bulb Type: GU24 Qty: 1 Wattage: 32 Finish: Bronze Patinia Product Name: Three Light Hanging Lantern UPC: 782042225428 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
FCD6895BZP Exterior -Hanging - 369415 - Capital Lighting, Inc.
Columbus, OH, USA
FCD6895BZP Exterior -Hanging
369415
FCD6895BZP Exterior -Hanging 369415
PRODUCT DETAILS / SPECS Bulb Type: GU24 Qty: 1 Wattage: 32 Finish: Bronze Patinia Product Name: Three Light Hanging Lantern UPC: 782042225428 Category: Exterior

PRODUCT DETAILS / SPECS
Bulb
Type: GU24
Qty: 1
Wattage: 32
Finish: Bronze Patinia
Product Name: Three Light Hanging Lantern
UPC: 782042225428
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369415
Product Name FCD6895BZP Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details