Capital Lighting, Inc. F3417 Exterior -Hanging 369414

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.13 Height: 18.50 Length 18.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Hanger UPC: 782042792708 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.13 Height: 18.50 Length 18.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Hanger UPC: 782042792708 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
F3417 Exterior -Hanging - 369414 - Capital Lighting, Inc.
Columbus, OH, USA
F3417 Exterior -Hanging
369414
F3417 Exterior -Hanging 369414
PRODUCT DETAILS / SPECS Width/Dia: 9.13 Height: 18.50 Length 18.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Hanger UPC: 782042792708 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 9.13
Height: 18.50
Length 18.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Bronze
Product Name: Three Light Hanger
UPC: 782042792708
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369414
Product Name F3417 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1883518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details