Capital Lighting, Inc. F9994DB Mini Chandeliers-Candle 369413

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.00 Length 24.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Deep Bronze Product Name: Four Light Pendant UPC: 782042758995 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.00 Length 24.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Deep Bronze Product Name: Four Light Pendant UPC: 782042758995 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F9994DB Mini Chandeliers-Candle - 369413 - Capital Lighting, Inc.
Columbus, OH, USA
F9994DB Mini Chandeliers-Candle
369413
F9994DB Mini Chandeliers-Candle 369413
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.00 Length 24.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Deep Bronze Product Name: Four Light Pendant UPC: 782042758995 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 24.00
Length 24.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Deep Bronze
Product Name: Four Light Pendant
UPC: 782042758995
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369413
Product Name F9994DB Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details