Capital Lighting, Inc. F9998DB Mid. Chandeliers-Candle 369411

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 31.00 Length 31.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Deep Bronze Product Name: Eight Light Pendant UPC: 782042759008 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 31.00 Length 31.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Deep Bronze Product Name: Eight Light Pendant UPC: 782042759008 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F9998DB Mid. Chandeliers-Candle - 369411 - Capital Lighting, Inc.
Columbus, OH, USA
F9998DB Mid. Chandeliers-Candle
369411
F9998DB Mid. Chandeliers-Candle 369411
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 31.00 Length 31.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Deep Bronze Product Name: Eight Light Pendant UPC: 782042759008 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 31.00
Length 31.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Deep Bronze
Product Name: Eight Light Pendant
UPC: 782042759008
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369411
Product Name F9998DB Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details