Capital Lighting, Inc. FF2616 Pendants-Drum Shade 369409

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 20.50 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: Sapporo Silver Product Name: Two Light Pendant Cfl UPC: 782042766457 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 20.50 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: Sapporo Silver Product Name: Two Light Pendant Cfl UPC: 782042766457 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
FF2616 Pendants-Drum Shade - 369409 - Capital Lighting, Inc.
Columbus, OH, USA
FF2616 Pendants-Drum Shade
369409
FF2616 Pendants-Drum Shade 369409
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 20.50 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: Sapporo Silver Product Name: Two Light Pendant Cfl UPC: 782042766457 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 20.50
Bulb
Type: GU24
Qty: 2
Wattage: 18
Finish: Sapporo Silver
Product Name: Two Light Pendant Cfl
UPC: 782042766457
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369409
Product Name FF2616 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details