Capital Lighting, Inc. FF2633 Pendants-Bowl Style 369406

Description
PRODUCT DETAILS / SPECS Height: 14.00 Length 14.00 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: Aged Pewter Product Name: Two Light Pendant Cfl UPC: 782042766488 Category: Interior
Description
PRODUCT DETAILS / SPECS Height: 14.00 Length 14.00 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: Aged Pewter Product Name: Two Light Pendant Cfl UPC: 782042766488 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
FF2633 Pendants-Bowl Style - 369406 - Capital Lighting, Inc.
Columbus, OH, USA
FF2633 Pendants-Bowl Style
369406
FF2633 Pendants-Bowl Style 369406
PRODUCT DETAILS / SPECS Height: 14.00 Length 14.00 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: Aged Pewter Product Name: Two Light Pendant Cfl UPC: 782042766488 Category: Interior

PRODUCT DETAILS / SPECS
Height: 14.00
Length 14.00
Bulb
Type: GU24
Qty: 2
Wattage: 18
Finish: Aged Pewter
Product Name: Two Light Pendant Cfl
UPC: 782042766488
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369406
Product Name FF2633 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details