Capital Lighting, Inc. FF2618 Pendants-Drum Shade 369404

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 28.00 Bulb Type: GU24 Qty: 4 Wattage: 18 Finish: Sapporo Silver Product Name: Four Light Pendant Cfl UPC: 782042766471 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 28.00 Bulb Type: GU24 Qty: 4 Wattage: 18 Finish: Sapporo Silver Product Name: Four Light Pendant Cfl UPC: 782042766471 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
FF2618 Pendants-Drum Shade - 369404 - Capital Lighting, Inc.
Columbus, OH, USA
FF2618 Pendants-Drum Shade
369404
FF2618 Pendants-Drum Shade 369404
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 28.00 Bulb Type: GU24 Qty: 4 Wattage: 18 Finish: Sapporo Silver Product Name: Four Light Pendant Cfl UPC: 782042766471 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 28.00
Bulb
Type: GU24
Qty: 4
Wattage: 18
Finish: Sapporo Silver
Product Name: Four Light Pendant Cfl
UPC: 782042766471
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369404
Product Name FF2618 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details