Capital Lighting, Inc. AB701A Lamps-Table Lamps 369293

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Brass Weight: 10 Product Name: One Light Table Lamp UPC: 611728004579 Category: Table Lamp Glass: Handblown Safety Rating: Not Listed
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Brass Weight: 10 Product Name: One Light Table Lamp UPC: 611728004579 Category: Table Lamp Glass: Handblown Safety Rating: Not Listed

Suppliers

Company
Product
Description
Supplier Links
AB701A Lamps-Table Lamps - 369293 - Capital Lighting, Inc.
Columbus, OH, USA
AB701A Lamps-Table Lamps
369293
AB701A Lamps-Table Lamps 369293
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Brass Weight: 10 Product Name: One Light Table Lamp UPC: 611728004579 Category: Table Lamp Glass: Handblown Safety Rating: Not Listed

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 19.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Antique Brass
Weight: 10
Product Name: One Light Table Lamp
UPC: 611728004579
Category: Table Lamp
Glass: Handblown
Safety Rating: Not Listed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369293
Product Name AB701A Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details