Capital Lighting, Inc. MCLG337RC Island/Pool Table-4 Light + 368385

Description
PRODUCT DETAILS / SPECS Height: 21.00 Length 21.00 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Renaissance Copper Weight: 15 Product Name: Island Light UPC: 611728185599 Category: Island Light Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Height: 21.00 Length 21.00 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Renaissance Copper Weight: 15 Product Name: Island Light UPC: 611728185599 Category: Island Light Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
MCLG337RC Island/Pool Table-4 Light + - 368385 - Capital Lighting, Inc.
Columbus, OH, USA
MCLG337RC Island/Pool Table-4 Light +
368385
MCLG337RC Island/Pool Table-4 Light + 368385
PRODUCT DETAILS / SPECS Height: 21.00 Length 21.00 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Renaissance Copper Weight: 15 Product Name: Island Light UPC: 611728185599 Category: Island Light Safety Rating: CUL

PRODUCT DETAILS / SPECS
Height: 21.00
Length 21.00
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Renaissance Copper
Weight: 15
Product Name: Island Light
UPC: 611728185599
Category: Island Light
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368385
Product Name MCLG337RC Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details