Capital Lighting, Inc. MCLG1616RC Exterior -Ceiling Mount 368382

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.50 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Renaissance Copper Weight: 8 Product Name: Outdoor UPC: 611728185575 Category: Outdoor Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.50 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Renaissance Copper Weight: 8 Product Name: Outdoor UPC: 611728185575 Category: Outdoor Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
MCLG1616RC Exterior -Ceiling Mount - 368382 - Capital Lighting, Inc.
Columbus, OH, USA
MCLG1616RC Exterior -Ceiling Mount
368382
MCLG1616RC Exterior -Ceiling Mount 368382
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.50 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Renaissance Copper Weight: 8 Product Name: Outdoor UPC: 611728185575 Category: Outdoor Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 5.50
Bulb
Type: A-19
Qty: 3
Wattage: 60
Finish: Renaissance Copper
Weight: 8
Product Name: Outdoor
UPC: 611728185575
Category: Outdoor
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368382
Product Name MCLG1616RC Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892190 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details