Capital Lighting, Inc. ALZ1618PN Flush Mounts-Bowl Style 368378

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 7.50 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Palladian Bronze Weight: 7 Product Name: Flush Mount UPC: 611728181232 Category: Flush Mount Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 7.50 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Palladian Bronze Weight: 7 Product Name: Flush Mount UPC: 611728181232 Category: Flush Mount Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
ALZ1618PN Flush Mounts-Bowl Style - 368378 - Capital Lighting, Inc.
Columbus, OH, USA
ALZ1618PN Flush Mounts-Bowl Style
368378
ALZ1618PN Flush Mounts-Bowl Style 368378
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 7.50 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Palladian Bronze Weight: 7 Product Name: Flush Mount UPC: 611728181232 Category: Flush Mount Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 7.50
Bulb
Type: A-19
Qty: 3
Wattage: 60
Finish: Palladian Bronze
Weight: 7
Product Name: Flush Mount
UPC: 611728181232
Category: Flush Mount
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368378
Product Name ALZ1618PN Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2229673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details