Capital Lighting, Inc. GRY5005SN Mid. Chandeliers-Drum Shades 368369

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 28.50 Bulb Type: CFL Qty: 5 Wattage: 60 Finish: Serengeti Weight: 16 Product Name: Chandelier UPC: 611728186589 Category: Chandelier Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 28.50 Bulb Type: CFL Qty: 5 Wattage: 60 Finish: Serengeti Weight: 16 Product Name: Chandelier UPC: 611728186589 Category: Chandelier Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
GRY5005SN Mid. Chandeliers-Drum Shades - 368369 - Capital Lighting, Inc.
Columbus, OH, USA
GRY5005SN Mid. Chandeliers-Drum Shades
368369
GRY5005SN Mid. Chandeliers-Drum Shades 368369
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 28.50 Bulb Type: CFL Qty: 5 Wattage: 60 Finish: Serengeti Weight: 16 Product Name: Chandelier UPC: 611728186589 Category: Chandelier Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 28.50
Bulb
Type: CFL
Qty: 5
Wattage: 60
Finish: Serengeti
Weight: 16
Product Name: Chandelier
UPC: 611728186589
Category: Chandelier
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368369
Product Name GRY5005SN Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details