Capital Lighting, Inc. LLN1508PN Mini Pendants-Rod 368357

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 6.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Palladian Bronze Weight: 3.5 Product Name: Mini Pendant UPC: 611728185520 Category: Mini Pendant Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 6.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Palladian Bronze Weight: 3.5 Product Name: Mini Pendant UPC: 611728185520 Category: Mini Pendant Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
LLN1508PN Mini Pendants-Rod - 368357 - Capital Lighting, Inc.
Columbus, OH, USA
LLN1508PN Mini Pendants-Rod
368357
LLN1508PN Mini Pendants-Rod 368357
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 6.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Palladian Bronze Weight: 3.5 Product Name: Mini Pendant UPC: 611728185520 Category: Mini Pendant Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 6.50
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Palladian Bronze
Weight: 3.5
Product Name: Mini Pendant
UPC: 611728185520
Category: Mini Pendant
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368357
Product Name LLN1508PN Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details