Capital Lighting, Inc. LLN5103PN Mid. Chandeliers-Glass Down 368352

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 20.50 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Palladian Bronze Weight: 15 Product Name: Chandelier UPC: 611728185537 Category: Chandelier Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 20.50 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Palladian Bronze Weight: 15 Product Name: Chandelier UPC: 611728185537 Category: Chandelier Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
LLN5103PN Mid. Chandeliers-Glass Down - 368352 - Capital Lighting, Inc.
Columbus, OH, USA
LLN5103PN Mid. Chandeliers-Glass Down
368352
LLN5103PN Mid. Chandeliers-Glass Down 368352
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 20.50 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Palladian Bronze Weight: 15 Product Name: Chandelier UPC: 611728185537 Category: Chandelier Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 20.50
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Palladian Bronze
Weight: 15
Product Name: Chandelier
UPC: 611728185537
Category: Chandelier
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368352
Product Name LLN5103PN Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details