Capital Lighting, Inc. LLN5009PN Mid. Chandeliers-Glass Up 368351

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 34.50 Bulb Type: A-19 Qty: 9 Wattage: 100 Finish: Palladian Bronze Weight: 26 Product Name: Chandelier UPC: 611728185513 Category: Chandelier Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 34.50 Bulb Type: A-19 Qty: 9 Wattage: 100 Finish: Palladian Bronze Weight: 26 Product Name: Chandelier UPC: 611728185513 Category: Chandelier Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
LLN5009PN Mid. Chandeliers-Glass Up - 368351 - Capital Lighting, Inc.
Columbus, OH, USA
LLN5009PN Mid. Chandeliers-Glass Up
368351
LLN5009PN Mid. Chandeliers-Glass Up 368351
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 34.50 Bulb Type: A-19 Qty: 9 Wattage: 100 Finish: Palladian Bronze Weight: 26 Product Name: Chandelier UPC: 611728185513 Category: Chandelier Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 33.50
Height: 34.50
Bulb
Type: A-19
Qty: 9
Wattage: 100
Finish: Palladian Bronze
Weight: 26
Product Name: Chandelier
UPC: 611728185513
Category: Chandelier
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368351
Product Name LLN5009PN Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details