Capital Lighting, Inc. AND8408KG Exterior -Wall Mount 368349

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.00 Extension: 10 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Kingsley Weight: 4 Product Name: Outdoor UPC: 611728186190 Category: Outdoor Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.00 Extension: 10 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Kingsley Weight: 4 Product Name: Outdoor UPC: 611728186190 Category: Outdoor Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
AND8408KG Exterior -Wall Mount - 368349 - Capital Lighting, Inc.
Columbus, OH, USA
AND8408KG Exterior -Wall Mount
368349
AND8408KG Exterior -Wall Mount 368349
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.00 Extension: 10 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Kingsley Weight: 4 Product Name: Outdoor UPC: 611728186190 Category: Outdoor Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 14.00
Extension: 10
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Kingsley
Weight: 4
Product Name: Outdoor
UPC: 611728186190
Category: Outdoor
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368349
Product Name AND8408KG Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details