Capital Lighting, Inc. AND8412KG Exterior -Wall Mount 368344

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.00 Extension: 14 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Kingsley Weight: 8 Product Name: Outdoor UPC: 611728186213 Category: Outdoor Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.00 Extension: 14 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Kingsley Weight: 8 Product Name: Outdoor UPC: 611728186213 Category: Outdoor Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
AND8412KG Exterior -Wall Mount - 368344 - Capital Lighting, Inc.
Columbus, OH, USA
AND8412KG Exterior -Wall Mount
368344
AND8412KG Exterior -Wall Mount 368344
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.00 Extension: 14 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Kingsley Weight: 8 Product Name: Outdoor UPC: 611728186213 Category: Outdoor Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 21.00
Extension: 14
Bulb
Type: A21
Qty: 1
Wattage: 150
Finish: Kingsley
Weight: 8
Product Name: Outdoor
UPC: 611728186213
Category: Outdoor
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368344
Product Name AND8412KG Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details