Capital Lighting, Inc. GRY238SN Island/Pool Table-Drum Shades 368342

Description
PRODUCT DETAILS / SPECS Height: 18.50 Length 18.50 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Serengeti Weight: 12 Product Name: Island Light UPC: 611728186558 Category: Island Light Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Height: 18.50 Length 18.50 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Serengeti Weight: 12 Product Name: Island Light UPC: 611728186558 Category: Island Light Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
GRY238SN Island/Pool Table-Drum Shades - 368342 - Capital Lighting, Inc.
Columbus, OH, USA
GRY238SN Island/Pool Table-Drum Shades
368342
GRY238SN Island/Pool Table-Drum Shades 368342
PRODUCT DETAILS / SPECS Height: 18.50 Length 18.50 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Serengeti Weight: 12 Product Name: Island Light UPC: 611728186558 Category: Island Light Safety Rating: CUL

PRODUCT DETAILS / SPECS
Height: 18.50
Length 18.50
Bulb
Type: A-19
Qty: 2
Wattage: 100
Finish: Serengeti
Weight: 12
Product Name: Island Light
UPC: 611728186558
Category: Island Light
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368342
Product Name GRY238SN Island/Pool Table-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details