Capital Lighting, Inc. KY8801IN Sconces-Pocket 368325

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 11.00 Extension: 4.5 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Iron Gate Weight: 6 Product Name: Wall Sconce UPC: 611728187357 Category: Wall Sconce Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 11.00 Extension: 4.5 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Iron Gate Weight: 6 Product Name: Wall Sconce UPC: 611728187357 Category: Wall Sconce Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
KY8801IN Sconces-Pocket - 368325 - Capital Lighting, Inc.
Columbus, OH, USA
KY8801IN Sconces-Pocket
368325
KY8801IN Sconces-Pocket 368325
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 11.00 Extension: 4.5 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Iron Gate Weight: 6 Product Name: Wall Sconce UPC: 611728187357 Category: Wall Sconce Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 11.00
Extension: 4.5
Bulb
Type: A-19
Qty: 1
Wattage: 75
Finish: Iron Gate
Weight: 6
Product Name: Wall Sconce
UPC: 611728187357
Category: Wall Sconce
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368325
Product Name KY8801IN Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details