Capital Lighting, Inc. KY8701IN Sconces-Single Glass 368320

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 16.00 Extension: 5.5 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Iron Gate Weight: 8 Product Name: Wall Sconce UPC: 611728187388 Category: Wall Sconce Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 16.00 Extension: 5.5 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Iron Gate Weight: 8 Product Name: Wall Sconce UPC: 611728187388 Category: Wall Sconce Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
KY8701IN Sconces-Single Glass - 368320 - Capital Lighting, Inc.
Columbus, OH, USA
KY8701IN Sconces-Single Glass
368320
KY8701IN Sconces-Single Glass 368320
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 16.00 Extension: 5.5 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Iron Gate Weight: 8 Product Name: Wall Sconce UPC: 611728187388 Category: Wall Sconce Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 16.00
Extension: 5.5
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Iron Gate
Weight: 8
Product Name: Wall Sconce
UPC: 611728187388
Category: Wall Sconce
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368320
Product Name KY8701IN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details