Capital Lighting, Inc. KY5006IN Mid. Chandeliers-Glass Up 368308

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.00 Bulb Type: A-19 Qty: 6 Wattage: 100 Finish: Iron Gate Weight: 37 UPC: 611728187418 Category: Chandelier Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.00 Bulb Type: A-19 Qty: 6 Wattage: 100 Finish: Iron Gate Weight: 37 UPC: 611728187418 Category: Chandelier Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
KY5006IN Mid. Chandeliers-Glass Up - 368308 - Capital Lighting, Inc.
Columbus, OH, USA
KY5006IN Mid. Chandeliers-Glass Up
368308
KY5006IN Mid. Chandeliers-Glass Up 368308
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.00 Bulb Type: A-19 Qty: 6 Wattage: 100 Finish: Iron Gate Weight: 37 UPC: 611728187418 Category: Chandelier Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 28.00
Bulb
Type: A-19
Qty: 6
Wattage: 100
Finish: Iron Gate
Weight: 37
UPC: 611728187418
Category: Chandelier
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368308
Product Name KY5006IN Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details