Capital Lighting, Inc. KY1508IN Mini Pendants-Rod 368302

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Iron Gate Weight: 4 Product Name: Mini Pendant UPC: 611728187401 Category: Mini Pendant Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Iron Gate Weight: 4 Product Name: Mini Pendant UPC: 611728187401 Category: Mini Pendant Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
KY1508IN Mini Pendants-Rod - 368302 - Capital Lighting, Inc.
Columbus, OH, USA
KY1508IN Mini Pendants-Rod
368302
KY1508IN Mini Pendants-Rod 368302
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Iron Gate Weight: 4 Product Name: Mini Pendant UPC: 611728187401 Category: Mini Pendant Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 10.00
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Iron Gate
Weight: 4
Product Name: Mini Pendant
UPC: 611728187401
Category: Mini Pendant
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368302
Product Name KY1508IN Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details