Capital Lighting, Inc. 1745BK Exterior -Wall Mount 368297

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 23.00 Extension: 12.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 12 Product Name: One Light Outdoor Fixture UPC: 00640665174502 Category: Outdoor Glass: Etched Opal Shipped Via: Parcel
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 23.00 Extension: 12.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 12 Product Name: One Light Outdoor Fixture UPC: 00640665174502 Category: Outdoor Glass: Etched Opal Shipped Via: Parcel

Suppliers

Company
Product
Description
Supplier Links
1745BK Exterior -Wall Mount - 368297 - Capital Lighting, Inc.
Columbus, OH, USA
1745BK Exterior -Wall Mount
368297
1745BK Exterior -Wall Mount 368297
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 23.00 Extension: 12.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 12 Product Name: One Light Outdoor Fixture UPC: 00640665174502 Category: Outdoor Glass: Etched Opal Shipped Via: Parcel

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 23.00
Extension: 12.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 12
Product Name: One Light Outdoor Fixture
UPC: 00640665174502
Category: Outdoor
Glass: Etched Opal
Shipped Via: Parcel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368297
Product Name 1745BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details