Capital Lighting, Inc. 1745BK-ES Exterior -Wall Mount 368294

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 23.00 Extension: 12.75 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Black Product Name: One Light Outdoor Fixture UPC: 00640665174526 Category: Outdoor Glass: Etched Opal Shipped Via: Parcel
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 23.00 Extension: 12.75 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Black Product Name: One Light Outdoor Fixture UPC: 00640665174526 Category: Outdoor Glass: Etched Opal Shipped Via: Parcel

Suppliers

Company
Product
Description
Supplier Links
1745BK-ES Exterior -Wall Mount - 368294 - Capital Lighting, Inc.
Columbus, OH, USA
1745BK-ES Exterior -Wall Mount
368294
1745BK-ES Exterior -Wall Mount 368294
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 23.00 Extension: 12.75 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Black Product Name: One Light Outdoor Fixture UPC: 00640665174526 Category: Outdoor Glass: Etched Opal Shipped Via: Parcel

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 23.00
Extension: 12.75
Bulb
Type: CFL
Qty: 1
Wattage: 26
Finish: Black
Product Name: One Light Outdoor Fixture
UPC: 00640665174526
Category: Outdoor
Glass: Etched Opal
Shipped Via: Parcel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368294
Product Name 1745BK-ES Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2499666 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details