Capital Lighting, Inc. 1745HE-ES Exterior -Wall Mount 368293

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 23.00 Extension: 12.75 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Hematite Weight: 12 Product Name: One Light Outdoor Fixture UPC: 00640665174533 Category: Outdoor Glass: Etched Opal Shipped Via: Parcel
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 23.00 Extension: 12.75 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Hematite Weight: 12 Product Name: One Light Outdoor Fixture UPC: 00640665174533 Category: Outdoor Glass: Etched Opal Shipped Via: Parcel

Suppliers

Company
Product
Description
Supplier Links
1745HE-ES Exterior -Wall Mount - 368293 - Capital Lighting, Inc.
Columbus, OH, USA
1745HE-ES Exterior -Wall Mount
368293
1745HE-ES Exterior -Wall Mount 368293
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 23.00 Extension: 12.75 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Hematite Weight: 12 Product Name: One Light Outdoor Fixture UPC: 00640665174533 Category: Outdoor Glass: Etched Opal Shipped Via: Parcel

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 23.00
Extension: 12.75
Bulb
Type: CFL
Qty: 1
Wattage: 26
Finish: Hematite
Weight: 12
Product Name: One Light Outdoor Fixture
UPC: 00640665174533
Category: Outdoor
Glass: Etched Opal
Shipped Via: Parcel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368293
Product Name 1745HE-ES Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details