Capital Lighting, Inc. 1772SN Exterior -Hanging 368292

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 18.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sienna Weight: 8 Product Name: Three Light Outdoor Fixture UPC: 00640665177206 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Damp Canopy: 5`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 18.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sienna Weight: 8 Product Name: Three Light Outdoor Fixture UPC: 00640665177206 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Damp Canopy: 5`` Dia.

Suppliers

Company
Product
Description
Supplier Links
1772SN Exterior -Hanging - 368292 - Capital Lighting, Inc.
Columbus, OH, USA
1772SN Exterior -Hanging
368292
1772SN Exterior -Hanging 368292
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 18.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sienna Weight: 8 Product Name: Three Light Outdoor Fixture UPC: 00640665177206 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Damp Canopy: 5`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 18.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Sienna
Weight: 8
Product Name: Three Light Outdoor Fixture
UPC: 00640665177206
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel
Safety Rating: C-Ul-Us
Safety Listing: Damp
Canopy: 5`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368292
Product Name 1772SN Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details