PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 28.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Black
Weight: 10
Product Name: Three Light Outdoor Fixture
UPC: 00640665184105
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 368277 |
| Product Name | 1841BK Exterior -Post/Pier Head |
| Application | Residential; Outdoor |