Capital Lighting, Inc. 1842BK Exterior -Hanging 368274

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 24.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 10 Product Name: Three Light Outdoor Fixture UPC: 00640665184204 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Damp Canopy: 5`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 24.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 10 Product Name: Three Light Outdoor Fixture UPC: 00640665184204 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Damp Canopy: 5`` Dia.

Suppliers

Company
Product
Description
Supplier Links
1842BK Exterior -Hanging - 368274 - Capital Lighting, Inc.
Columbus, OH, USA
1842BK Exterior -Hanging
368274
1842BK Exterior -Hanging 368274
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 24.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 10 Product Name: Three Light Outdoor Fixture UPC: 00640665184204 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Damp Canopy: 5`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 24.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Black
Weight: 10
Product Name: Three Light Outdoor Fixture
UPC: 00640665184204
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel
Safety Rating: C-Ul-Us
Safety Listing: Damp
Canopy: 5`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368274
Product Name 1842BK Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details